Texas Instruments High-Performance Analog RF Amplifiers TRF37B32IRTVR

Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF37B32IRTVR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
TRF37B32IRTVR-ND
RF Amplifiers TRF37B32IRTVR-ND
RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)

RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 3.8GHz 32-WQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37B32IRTVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37B32IRTVR
RF and Wireless - RF Amplifiers TRF37B32IRTVR
IC AMP GSM 400MHZ-3.8GHZ 32WQFN

IC AMP GSM 400MHZ-3.8GHZ 32WQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number TRF37B32IRTVR-ND TRF37B32IRTVR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, LTE, W-CDMA
Frequency Range 400 to 3800 MHz 400 to 3800 MHz
Minimum Gain 9.6 dB ? to 9.6 dB
Maximum Gain 9.6 dB 9.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - BGB420E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 100 to 3000 MHz
View Details
2 suppliers