Texas Instruments High-Performance Analog RF Amplifiers TRF37A75IDSGR

Description
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-41010-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-41010-2-ND
RF Amplifiers 296-41010-2-ND
RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TRF37A75IDSGR
937535-TRF37A75IDSGR
RF Amplifiers - TRF37A75IDSGR 937535-TRF37A75IDSGR
Manufacturer: Texas Instruments Win Source Part Number: 937535-TRF37A75IDSGR Features: RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: TRF37A75 Categories: RF/IF and RFID Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TRF37A75IDSGR-ND, -296-41010-1-ND, 296-41010-6, 296-41010-1, 296-41010-2

Manufacturer: Texas Instruments
Win Source Part Number: 937535-TRF37A75IDSGR
Features: RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: TRF37A75
Categories: RF/IF and RFID
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TRF37A75IDSGR-ND, -296-41010-1-ND, 296-41010-6, 296-41010-1, 296-41010-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37A75IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37A75IDSGR
RF and Wireless - RF Amplifiers TRF37A75IDSGR
IC AMP CELLULAR 40MHZ-6GHZ 8WSON

IC AMP CELLULAR 40MHZ-6GHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-41010-2-ND 937535-TRF37A75IDSGR TRF37A75IDSGR
Product Name RF Amplifiers RF Amplifiers - TRF37A75IDSGR RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV, DBS RF Microwave
Frequency Range 40 to 6000 MHz 40 to 6000 MHz
Minimum Gain 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details