Texas Instruments RF Modulators - TRF370333IRGER TRF370333IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 081338-TRF370333IRGE R Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081338-TRF370333IRGE R Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF370333IRGER - 081338-TRF370333IRGER - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - TRF370333IRGER
081338-TRF370333IRGER
RF Modulators - TRF370333IRGER 081338-TRF370333IRGER
Manufacturer: Texas Instruments Win Source Part Number: 081338-TRF370333IRGE R Packaging: Reel - TR Test Frequency: 2.14GHz P1dB: 9.5dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Noise Floor: -163dBm/Hz Output Power: -4.5dBm Categories: RF/IF and RFID Status: Active Dimension: 24-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 235mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081338-TRF370333IRGER
Packaging: Reel - TR
Test Frequency: 2.14GHz
P1dB: 9.5dBm
LO Frequency: 400MHz to 4GHz
RF Frequency: 400MHz to 4GHz
Noise Floor: -163dBm/Hz
Output Power: -4.5dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 24-VFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 235mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 081338-TRF370333IRGER
Product Name RF Modulators - TRF370333IRGER
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details