Texas Instruments Electronic Wholesale - TRF370317IRGER TRF370317IRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273896-TRF370317IRG ER Packaging: Tape and Reel Test Frequency: 2.14GHz Function: Modulator Supply Current: 245mA P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273896-TRF370317IRG ER Packaging: Tape and Reel Test Frequency: 2.14GHz Function: Modulator Supply Current: 245mA P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TRF370317IRGER - 1273896-TRF370317IRGER - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF370317IRGER
1273896-TRF370317IRGER
Electronic Wholesale - TRF370317IRGER 1273896-TRF370317IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1273896-TRF370317IRG ER Packaging: Tape and Reel Test Frequency: 2.14GHz Function: Modulator Supply Current: 245mA P1dB: 12dBm LO Frequency: 400MHz ~ 4GHz RF Frequency: 400MHz ~ 4GHz Noise Floor: -162.5dBm/Hz Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273896-TRF370317IRGER
Packaging: Tape and Reel
Test Frequency: 2.14GHz
Function: Modulator
Supply Current: 245mA
P1dB: 12dBm
LO Frequency: 400MHz ~ 4GHz
RF Frequency: 400MHz ~ 4GHz
Noise Floor: -162.5dBm/Hz
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273896-TRF370317IRGER
Product Name Electronic Wholesale - TRF370317IRGER
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details