Texas Instruments High-Performance Analog RF Amplifiers TRF1208BRPVR

Description
10-MHZ TO 11-GHZ, 3-DB-BANDWIDTH
Request a Quote Datasheet
Description
10-MHZ TO 11-GHZ, 3-DB-BANDWIDTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF1208BRPVRTR-ND - DigiKey
Thief River Falls, MN, United States
10-MHZ TO 11-GHZ, 3-DB-BANDWIDTH

10-MHZ TO 11-GHZ, 3-DB-BANDWIDTH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 296-TRF1208BRPVRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 11000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications BeiDou, Galileo, GLONASS, GNSS, GPS
Frequency Range 1164 to 1615 MHz
View Details
3 suppliers
RF Amplifiers - 2312-QPB9378SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details