Texas Instruments High-Performance Analog RF Mixers - TRF1122IRTMR TRF1122IRTMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 138732-TRF1122IRTMR Packaging: Reel - TR Frequency: 2.1GHz to 2.7GHz Gain: 20dB RF Type: MDS, MMDS, WCS Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 185mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 138732-TRF1122IRTMR Packaging: Reel - TR Frequency: 2.1GHz to 2.7GHz Gain: 20dB RF Type: MDS, MMDS, WCS Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 185mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRF1122IRTMR is an integrated RF mixer designed for up-conversion in 2.5-GHz radio applications, specifically operating within the frequency range of 2100 to 2700 MHz. It features a built-in IF amplifier, mixer, and local oscillator (LO) buffer amplifier, providing a gain of 20 dB and an output P-1 dB of +14 dBm, typical. The device includes a TTL-switched 16-dB attenuator for gain control and allows for power-down functionality via TTL control signals, making it suitable for power-sensitive applications. The TRF1122 also supports external image rejection or band-pass filtering, enhancing its performance in complex modulation schemes such as high-order QAM or OFDM. It operates with a positive supply voltage of 4.75 to 5.25 V and a negative supply voltage of -4.75 to -5.25 V, with a total supply current of approximately 185 mA. The device is packaged in a 32-pin VQFN format, suitable for various applications in the MDS, MMDS, and WCS bands.

Datasheet Summary
Powered by GS/AI

The TRF1122IRTMR is an integrated RF mixer designed for up-conversion in 2.5-GHz radio applications, specifically operating within the frequency range of 2100 to 2700 MHz. It features a built-in IF amplifier, mixer, and local oscillator (LO) buffer amplifier, providing a gain of 20 dB and an output P-1 dB of +14 dBm, typical. The device includes a TTL-switched 16-dB attenuator for gain control and allows for power-down functionality via TTL control signals, making it suitable for power-sensitive applications. The TRF1122 also supports external image rejection or band-pass filtering, enhancing its performance in complex modulation schemes such as high-order QAM or OFDM. It operates with a positive supply voltage of 4.75 to 5.25 V and a negative supply voltage of -4.75 to -5.25 V, with a total supply current of approximately 185 mA. The device is packaged in a 32-pin VQFN format, suitable for various applications in the MDS, MMDS, and WCS bands.

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - TRF1122IRTMR - 138732-TRF1122IRTMR - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - TRF1122IRTMR
138732-TRF1122IRTMR
RF Mixers - TRF1122IRTMR 138732-TRF1122IRTMR
Manufacturer: Texas Instruments Win Source Part Number: 138732-TRF1122IRTMR Packaging: Reel - TR Frequency: 2.1GHz to 2.7GHz Gain: 20dB RF Type: MDS, MMDS, WCS Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 185mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138732-TRF1122IRTMR
Packaging: Reel - TR
Frequency: 2.1GHz to 2.7GHz
Gain: 20dB
RF Type: MDS, MMDS, WCS
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 185mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Rf Mixer
861-TRF1122IRTMR
VQFN Rf Mixer 861-TRF1122IRTMR
RF Up-Converter 32-VQFN Product overview: TRF1122IRTMR from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1122IRTMR can be used for catalog matching and distributor lookup.

RF Up-Converter 32-VQFN Product overview: TRF1122IRTMR from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1122IRTMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 296-19796-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC MDS, MMDS, WCS Up Converter 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

RF Mixer IC MDS, MMDS, WCS Up Converter 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

Buy Now Datasheet
RF Mixers - TRF1122IRTMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
TRF1122IRTMR
RF Mixers TRF1122IRTMR
RF Mixer IC MDS, MMDS, WCS Up Converter 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

RF Mixer IC MDS, MMDS, WCS Up Converter 2.1GHz ~ 2.7GHz 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 138732-TRF1122IRTMR 861-TRF1122IRTMR 296-19796-2-ND TRF1122IRTMR
Product Name RF Mixers - TRF1122IRTMR VQFN Rf Mixer RF Mixers RF Mixers
Package Type 32-VQFN (5x5) Tape and Reel Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73083-21 - 933948-SKY73083-21 - Win Source Electronics
Specs
Package Type Surface Mount; 36-MCM (6x6)
View Details
4 suppliers
RF Mixers - 3157-ZMDB-653H-E+-ND - DigiKey
Specs
Package Type Module
RF 20000 to 65000 MHz
View Details
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details