Qorvo 1500 - 3200 MHz Mixer with LO Amplifier ML485-G

Description
Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to achieve +35 dBm Input IP3 while drawing a very low 40 mA current. The ML485-G can be used as an up-converter or down-converter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of LO drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for WiMAX, WiBro, ISM, LTE and fixed wireless applications
Request a Quote Datasheet
Description
Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to achieve +35 dBm Input IP3 while drawing a very low 40 mA current. The ML485-G can be used as an up-converter or down-converter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of LO drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for WiMAX, WiBro, ISM, LTE and fixed wireless applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 - 3200 MHz Mixer with LO Amplifier - ML485-G - Qorvo
Greensboro, NC, United States
1500 - 3200 MHz Mixer with LO Amplifier
ML485-G
1500 - 3200 MHz Mixer with LO Amplifier ML485-G
Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to achieve +35 dBm Input IP3 while drawing a very low 40 mA current. The ML485-G can be used as an up-converter or down-converter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of LO drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for WiMAX, WiBro, ISM, LTE and fixed wireless applications

Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to achieve +35 dBm Input IP3 while drawing a very low 40 mA current. The ML485-G can be used as an up-converter or down-converter in a low-side or high-side LO configuration.

A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of LO drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies.

Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for WiMAX, WiBro, ISM, LTE and fixed wireless applications

Supplier's Site Datasheet
RF Mixers - ML485-G - 083393-ML485-G - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ML485-G
083393-ML485-G
RF Mixers - ML485-G 083393-ML485-G
Manufacturer: RFMD Win Source Part Number: 083393-ML485-G Packaging: Bulk Supply Current: 40mA RF Type: LTE, W-CDMA Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-MSOP Status: Obsolete Manufacturer Package: 8-VSSOP, 8-MSOP Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: RFMD
Win Source Part Number: 083393-ML485-G
Packaging: Bulk
Supply Current: 40mA
RF Type: LTE, W-CDMA
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-MSOP
Status: Obsolete
Manufacturer Package: 8-VSSOP, 8-MSOP Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
3.2 GHz Rf Mixer - 861-ML485-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2 GHz Rf Mixer
861-ML485-G
3.2 GHz Rf Mixer 861-ML485-G
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER Product overview: ML485-G from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ML485-G can be used for catalog matching and distributor lookup.

1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER Product overview: ML485-G from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ML485-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Qorvo Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers RF Mixers
Product Number ML485-G 083393-ML485-G 861-ML485-G
Product Name 1500 - 3200 MHz Mixer with LO Amplifier RF Mixers - ML485-G 3.2 GHz Rf Mixer
Package Type MSOP-8 Bulk
LO Power 0 dBm
RF 1600 to 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-QPX0003D-ND - DigiKey
Specs
Package Type Die
RF 30000 to 40000 MHz
View Details
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
RF Mixers - 2312-QPX0001SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 26000 MHz
View Details