Texas Instruments RF Misc ICs and Modules - TRF1121IRGZT TRF1121IRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 131422-TRF1121IRGZT Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131422-TRF1121IRGZT Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TRF1121IRGZT - 131422-TRF1121IRGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TRF1121IRGZT
131422-TRF1121IRGZT
RF Misc ICs and Modules - TRF1121IRGZT 131422-TRF1121IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 131422-TRF1121IRGZT Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131422-TRF1121IRGZT
Packaging: Reel - TR
Frequency: 1.5GHz to 2.5GHz
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-VQFN (7x7)
Purpose: Upconverter
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 131422-TRF1121IRGZT
Product Name RF Misc ICs and Modules - TRF1121IRGZT
Frequency 1.50E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details