Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS9900TPZPRQ1

Description
Win Source Part Number: 1253130-TPS9900TPZPR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS9900TPZPRQ1DK R,296-TPS9900TPZPRQ1 TR,296-TPS9900TPZPRQ 1CT
Request a Quote
Description
Win Source Part Number: 1253130-TPS9900TPZPR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS9900TPZPRQ1DK R,296-TPS9900TPZPRQ1 TR,296-TPS9900TPZPRQ 1CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253130-TPS9900TPZPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253130-TPS9900TPZPRQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253130-TPS9900TPZPRQ1
Win Source Part Number: 1253130-TPS9900TPZPR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS9900TPZPRQ1DK R,296-TPS9900TPZPRQ1 TR,296-TPS9900TPZPRQ 1CT

Win Source Part Number: 1253130-TPS9900TPZPRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS9900TPZPRQ1DKR,296-TPS9900TPZPRQ1TR,296-TPS9900TPZPRQ1CT

Buy Now
Power Management - Specialized - TPS9900TPZPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS9900TPZPRQ1
Power Management - Specialized TPS9900TPZPRQ1
Automotive PMIC 100-HTQFP (14x14)

Automotive PMIC 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253130-TPS9900TPZPRQ1 TPS9900TPZPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details