Win Source Part Number: 1253371-TPS92691QPWP
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tube
Applications: Automotive, Lighting
Standard Package: 90
Mounting: SMD (SMT)
Voltage - Output: 65V
Frequency: 80kHz ~ 700kHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 65V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS92691
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Automotive multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125 Product overview: TPS92691QPWPQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92691QPWPQ1 can be used for catalog matching and distributor lookup.
LED Lighting Drivers Automotive multi-topology LED driver with rail-to-rail current sense amplifier 16-HTSSOP -40 to 125
IC LED DRIVER CTRLR PWM 16HTSSOP
IC LED DRIVER 16HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253371-TPS92691QPWPQ1 | TPS92691QPWPQ1-ND | 137-TPS92691QPWPQ1 | TPS92691QPWPQ1 | TPS92691QPWPQ1 | TPS92691QPWPQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Automotive HTSSOP LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 65 volts | 65 volts | ||||
| Package Type | 16-PowerTSSOP (0.173", 4.40mm Width) |