LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 80mA 24-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 129141-A8507ELBTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
LED Driver, 54-Segment, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A8507ELBTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8507ELBTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 24SOIC
IC LED DRVR CTRL PWM 80MA 24SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8507ELBTR-T-ND | 129141-A8507ELBTR-T | 137-A8507ELBTR-T | A8507ELBTR-T | A8507ELBTR-T |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - A8507ELBTR-T | SOIC LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.3 to 5.5 volts | 4.3 volts | 4.3 to 5.5 volts | ||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps | ||
| Features | RoHS Compliant |