16-CHANNEL LOW NOISE LED MATRIX Product overview: TPS92665QPHPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92665QPHPRQ1 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 48HTQFP
IC LED DRIVER LINEAR 48HTQFP
IC LED DRIVER LINEAR 48HTQFP
Win Source Part Number: 1350623-TPS92665QPHP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Bulk
Applications: Automotive
Standard Package: 1,000
Voltage - Output: 60V
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
16-CHANNEL LOW NOISE LED MATRIX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92665QPHPRQ1 | 296-TPS92665QPHPRQ1CT-ND | 1350623-TPS92665QPHPRQ1 | TPS92665QPHPRQ1 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Output Voltage | 60 volts | 60 volts | 60 volts | |
| Number of Channels | 16 # |