The A6217KLJTR-1-T is an automotive-grade constant-current PWM dimmable buck regulator LED driver designed to deliver up to 1.5 A output current, with an operating supply voltage range of 6 to 48 V. It features an integrated high-side N-channel DMOS switch, cycle-by-cycle current limit, and direct logic-level PWM dimming via the enable pin. The device is packaged in an 8-pin narrow SOIC with an exposed thermal pad for enhanced heat dissipation and meets AEC-Q100 qualification. It includes undervoltage lockout, thermal shutdown, and protection against pin-to-pin shorts and component faults. Maximum junction temperature is 150 °C, with a thermal resistance of 35 °C/W from junction to ambient on a 4-layer PCB.
The A6217-1 provides a robust and efficient solution for driving high-power LEDs in automotive applications, offering constant-current output up to 3A (1.5A for A6217-1) and PWM dimming.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 8-SOIC-EP
LED Driver, Product overview: A6217KLJTR-1-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6217KLJTR-1-T can be used for catalog matching and distributor lookup.
IC LED DRVR REG PWM 8SOIC
IC LED DRVR RGLTR PWM 1.5A 8SOIC
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6217KLJTR-1-T | 620-A6217KLJTR-1-TDKR-ND | 137-A6217KLJTR-1-T | A6217KLJTR-1-T | A6217KLJTR-1-T |
| Product Name | Automotive Grade Constant Current Pwm Buck Reg LED Driver | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |