Win Source Part Number: 960379-TPS92602BQPWP
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 4V ~ 75V
Frequency: 100kHz ~ 600kHz
Current - Output / Channel: 1.5A
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 40V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52152-1,TPS92602
Base Product Number: TPS92602
Automotive 2 channel high side current sense switching mode LED driver 28-HTSSOP -40 to 125 Product overview: TPS92602BQPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92602BQPWPRQ1
LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 28-HTSSOP
TWINMUSTANG DUAL CHANNEL BOOST C
IC LED DRVR CTRLR PWM 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 960379-TPS92602BQPWPRQ1 | 137-TPS92602BQPWPRQ1 | 296-52152-2-ND | TPS92602BQPWPRQ1 | TPS92602BQPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | Automotive Dual HTSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 4 to 75 volts | 4 to 75 volts | |||
| Package Type | 28-PowerTSSOP (0.173", 4.40mm Width) | ||||
| Input Voltage | 4 to 40 volts | 4 to 40 volts |