Win Source Part Number: 1354700-TPS92518HVPW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: DC DC Controller
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 2MHz
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: TPS92518
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LED Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): No
Number of Outputs: 2
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 65V
Dimming: Analog, PWM
65-V dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518HVPWPT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518HVPWPT can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Lighting Drivers Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125
DUAL BUCK LED CONTROLLER WITH SP
IC LED DRIVER CTRLR PWM 24HTSSOP
LED DRIVER, AEC-Q100, BUCK, 2MHZ, HTSSOP; Device Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:65V; Output Voltage Max:62V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:2Outputs; IC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1354700-TPS92518HVPWPT | 137-TPS92518HVPWPT | 296-47622-6-ND | TPS92518HVPWPT | TPS92518HVPWPT | TPS92518HVPWPT | 27AJ0820 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Dual Buck HTSSOP LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, Buck, 2Mhz, Htssop; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 24-PowerTSSOP (0.173", 4.40mm Width) | ||||||
| Input Voltage | 6.5 to 65 volts | 6.5 to 65 volts | 6.5 to 65 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |