The A6213 is an automotive-grade, constant-current PWM-dimmable buck regulator LED driver designed to drive high-power LEDs with up to 3 A output current. It integrates a high-side N-channel DMOS switch and operates from a 6 V to 48 V supply. The device features cycle-by-cycle current limit, undervoltage lockout, thermal shutdown, and low power shutdown (1 µA typical). It is housed in an 8-pin narrow SOIC package with an exposed thermal pad for enhanced heat dissipation and is AEC-Q100 qualified. LED dimming is achieved via a PWM signal on the enable pin.
The A6213-1 offers a robust and efficient solution for automotive LED lighting, providing constant-current output up to 1A and PWM dimming. Its integrated MOSFET switch and automotive-grade qualification ensure reliable performance in demanding applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766802-A6213KLJTR-T
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: A6213
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Voltage Supply MAX: 48V
Output Current per Channel: 3A
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): HV9925SG; BD8372HFP-M; BD83733HFP-MTR;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LED Driver, 3A, 1-Ch, PWM Dimming, 48V, SOIC Product overview: A6213KLJTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 48V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, 48V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6213KLJTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED DRIVER, BUCK, PWM, NSOIC-8, FULL REEL; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:48V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:-; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
LED DRIVER, BUCK, PWM, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:48V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; MSL:- RoHS Compliant: Yes
LED DRIVER, AECQ100, BUCK, 1MHZ, HSOIC-8 ROHS COMPLIANT: YES
IC LED DRIVER RGLTR DIM 3A 8SOIC
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6213KLJTR-T | 620-1480-2-ND | 766802-A6213KLJTR-T | 137-A6213KLJTR-T | A6213KLJTR-T | 66W7931 | 12AJ8268 | A6213KLJTR-T |
| Product Name | Automotive 3A Buck Led Driver | LED Drivers | Board Mount LED Drivers - A6213KLJTR-T | 3A 48V SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, Pwm, Nsoic-8, Full Reel; Device Topology Allegro Microsystems | Led Driver, Aecq100, Buck, 1Mhz, Hsoic-8 Rohs Compliant Allegro Microsystems | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 48 volts | 6 to 48 volts | 6 to 48 volts | |||||
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps |