Texas Instruments LED Driver IC LM2791LDX-L/NOPB

Description
LED DISPLAY DRIVER, DSO10, 3 X 3 MM, 0.80 MM HEIGHT, LLP-10 Product overview: LM2791LDX-L/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2791LDX-L/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, DSO10, 3 X 3 MM, 0.80 MM HEIGHT, LLP-10 Product overview: LM2791LDX-L/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2791LDX-L/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED DISPLAY DRIVER, DSO10, 3 X 3 MM, 0.80 MM HEIGHT, LLP-10 Product overview: LM2791LDX-L/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2791LDX-L/NOPB can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, DSO10, 3 X 3 MM, 0.80 MM HEIGHT, LLP-10 Product overview: LM2791LDX-L/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2791LDX-L/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 974905-LM2791LDX-L/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
974905-LM2791LDX-L/NOPB
Integrated Circuits (ICs) - PMIC - LED Drivers 974905-LM2791LDX-L/NOPB
Win Source Part Number: 974905-LM2791LDX-L/N OPB Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 4,500 Mounting: SMD (SMT) Frequency: 650kHz Current - Output / Channel: 36mA Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Dimming: Analog Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.8V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM2791LDX-L-ND,LM279 1LDX-L Base Product Number: LM2791 Product Status: Obsolete

Win Source Part Number: 974905-LM2791LDX-L/NOPB
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 4,500
Mounting: SMD (SMT)
Frequency: 650kHz
Current - Output / Channel: 36mA
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: Analog
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.8V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM2791LDX-L-ND,LM2791LDX-L
Base Product Number: LM2791
Product Status: Obsolete

Buy Now
PMIC - LED Drivers - LM2791LDX-L/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2791LDX-L/NOPB
PMIC - LED Drivers LM2791LDX-L/NOPB
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-LM2791LDX-L/NOPB 974905-LM2791LDX-L/NOPB LM2791LDX-L/NOPB
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Number of Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
Misc Products - LM3405AXMK - 827773-LM3405AXMK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LED Driver IC - SKY84632-11-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details