Texas Instruments LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMRX/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMRX/NOPB - Texas Instruments
Dallas, TX, United States
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402HVMRX/NOPB
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMRX/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

Buy Now Datasheet
Singapore, Singapore
75V 0.94A LED Driver IC
137-LM3402HVMRX/NOPB
75V 0.94A LED Driver IC 137-LM3402HVMRX/NOPB
75V 0.94A DC/DC Switching Regulator IC, 8-Pin PDSO Product overview: LM3402HVMRX/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.94A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, 0.94A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMRX/NOPB can be used for catalog matching and distributor lookup.

75V 0.94A DC/DC Switching Regulator IC, 8-Pin PDSO Product overview: LM3402HVMRX/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.94A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, 0.94A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMRX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3402HVMRX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3402HVMRX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3402HVMRX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402HVMRX/NOPB - 019124-LM3402HVMRX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402HVMRX/NOPB
019124-LM3402HVMRX/NOPB
PMIC - PMIC - LED Drivers - LM3402HVMRX/NOPB 019124-LM3402HVMRX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019124-LM3402HVMRX/N OPB Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 73V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019124-LM3402HVMRX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM3402HVMRX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402HVMRX/NOPB
PMIC - LED Drivers LM3402HVMRX/NOPB
IC LED DRVR RGLTR DIM 500MA 8SO

IC LED DRVR RGLTR DIM 500MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402HVMRX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402HVMRX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402HVMRX/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402HVMRX/NOPB 137-LM3402HVMRX/NOPB LM3402HVMRX/NOPBTR-ND 019124-LM3402HVMRX/NOPB LM3402HVMRX/NOPB LM3402HVMRX/NOPB
Product Name LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers 75V 0.94A LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3402HVMRX/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 75 volts 6 to 75 volts 6 volts 6 to 75 volts
Output Voltage 0.2000 to 73 volts 73 volts 73 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - LM3414MRX - 091169-LM3414MRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers