Rochester Electronics PMIC - PMIC - LED Drivers - CAT9552YI CAT9552YI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914772-CAT9552YI Series: CAT9552 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914772-CAT9552YI Series: CAT9552 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT9552YI - 914772-CAT9552YI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT9552YI
914772-CAT9552YI
PMIC - PMIC - LED Drivers - CAT9552YI 914772-CAT9552YI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914772-CAT9552YI Series: CAT9552 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - I²C Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914772-CAT9552YI
Series: CAT9552
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear - I²C Dimming 25mA 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - CAT9552YI - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT9552YI
PMIC - LED Drivers CAT9552YI
16-CH I2C-BUS LED DRIVER

16-CH I2C-BUS LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 914772-CAT9552YI CAT9552YI
Product Name PMIC - PMIC - LED Drivers - CAT9552YI PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Dimmable
View Details
500mA LED Flash Driver IC - AAT3176 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers