Infineon Technologies AG DC-DC LED Driver IC ILD8150E

Description
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150E is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% Hybrid dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 with exposed pad for higher thermal performance Potential Applications LED driver Tunable white Multichannel lighting Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150E is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% Hybrid dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 with exposed pad for higher thermal performance Potential Applications LED driver Tunable white Multichannel lighting Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC LED Driver IC - ILD8150E - Infineon Technologies AG
Neubiberg, Germany
DC-DC LED Driver IC
ILD8150E
DC-DC LED Driver IC ILD8150E
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150E is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% Hybrid dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 with exposed pad for higher thermal performance Potential Applications LED driver Tunable white Multichannel lighting Applications 3D ToF camera for in-cabin monitoring system Automotive LED lighting systems DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R4K5P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD80R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPU80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS126 | N-Channel Depletion Mode MOSFET XMC1301-T038X0064 AB | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD70R900P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2

80V DC-DC buck LED driver IC with hybrid dimming down to 0.5%

The ILD8150E is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting.


Summary of Features

  • Input voltage ranging from 8VDC to 80VDC
  • Up to 1.5A average output current
  • Efficiency values of more than 95%
  • Maximum duty cycle up to 99%
  • Up to 2 MHz switching frequency
  • Soft-start
  • PWM dimming input with 250Hz to 20kHz PWM dimming frequency
  • Analog dimming 100 to 12.5%
  • Hybrid dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation
  • Dim-to-off
  • Adjustable max. output current via shunt resistor
  • Typical 3% output current accuracy
  • Overtemperature protection
  • Pull-down transistor to avoid LED glowing in dim-to-off
  • DSO-8 with exposed pad for higher thermal performance

Potential Applications

  • LED driver
  • Tunable white
  • Multichannel lighting

Applications

  • 3D ToF camera for in-cabin monitoring system
  • Automotive LED lighting systems
  • DIN rail power supplies
  • LED lighting system designs
  • LED strips and signage

Designers who used this product also designed with


  • IPN80R4K5P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD80R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPU80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS126 |
    N-Channel Depletion Mode MOSFET
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD70R900P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPN80R4K5P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD80R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPU80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS126 |
    N-Channel Depletion Mode MOSFET
  • XMC1301-T038X0064 AB |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD70R900P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number ILD8150E
Product Name DC-DC LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2601083 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 35 volts
View Details
PMIC - PMIC - LED Drivers - ICLS6022G - 1183460-ICLS6022G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - TLD1120ELXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
8 suppliers
LED Drivers - IRS2540SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 15.6 volts
View Details
5 suppliers