Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) LED Drivers 824520500

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 24-SOIC (0.295", 7.50mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Current - Output / Channel: 120mA Number of Outputs: 16 Voltage - Output: 17V Topology: Shift Register
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 24-SOIC (0.295", 7.50mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Current - Output / Channel: 120mA Number of Outputs: 16 Voltage - Output: 17V Topology: Shift Register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 24-SOIC (0.295", 7.50mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Current - Output / Channel: 120mA Number of Outputs: 16 Voltage - Output: 17V Topology: Shift Register

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Current - Output / Channel: 120mA
Number of Outputs: 16
Voltage - Output: 17V
Topology: Shift Register

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3431AQMH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
50MA LED Driver IC - 137-AAT2822IBK-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers