Texas Instruments LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVSD/NOPB

Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
Request a Quote Datasheet
Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSD/NOPB - Texas Instruments
Dallas, TX, United States
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res
LM3414HVSD/NOPB
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVSD/NOPB
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3414HVSD/NOPB - 923141-LM3414HVSD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3414HVSD/NOPB
923141-LM3414HVSD/NOPB
PMIC - PMIC - LED Drivers - LM3414HVSD/NOPB 923141-LM3414HVSD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923141-LM3414HVSD/NO PB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM3414 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM3414HVSD/NOPB, -LM3414HVSD-NDR, -LM3414HVSD/NOPBCT-N D, LM3414HVSDNOPB, LM3414HVSD/NOPBCT, -LM3414HVSD/NOPBCT, LM3414HVSD/NOPBTR, LM3414HVSD/NOPBDKR

Manufacturer: Texas Instruments
Win Source Part Number: 923141-LM3414HVSD/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM3414
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM3414HVSD/NOPB, -LM3414HVSD-NDR, -LM3414HVSD/NOPBCT-ND, LM3414HVSDNOPB, LM3414HVSD/NOPBCT, -LM3414HVSD/NOPBCT, LM3414HVSD/NOPBTR, LM3414HVSD/NOPBDKR

Buy Now Datasheet
Singapore, Singapore
Buck 65V 1A 500kHz LED Driver IC
137-LM3414HVSD/NOPB
Buck 65V 1A 500kHz LED Driver IC 137-LM3414HVSD/NOPB
65V 1A Buck LED Driver IC, 500kHz, Analog/PWM Dimming, 8-WSON Product overview: LM3414HVSD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 1A, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 1A, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVSD/NOPB can be used for catalog matching and distributor lookup.

65V 1A Buck LED Driver IC, 500kHz, Analog/PWM Dimming, 8-WSON Product overview: LM3414HVSD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 1A, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 1A, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVSD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3414HVSD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
LED Drivers - LM3414HVSD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
LED Drivers - LM3414HVSD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3414HVSD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3414HVSD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3414HVSD/NOPB
IC LED DRIVER RGLTR PWM 1A 8WSON

IC LED DRIVER RGLTR PWM 1A 8WSON

Supplier's Site
PMIC - LED Drivers - LM3414HVSD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3414HVSD/NOPB
PMIC - LED Drivers LM3414HVSD/NOPB
IC LED DRIVER RGLTR DIM 1A 8WSON

IC LED DRIVER RGLTR DIM 1A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3414HVSD/NOPB 923141-LM3414HVSD/NOPB 137-LM3414HVSD/NOPB LM3414HVSD/NOPBTR-ND LM3414HVSD/NOPB LM3414HVSD/NOPB
Product Name LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res PMIC - PMIC - LED Drivers - LM3414HVSD/NOPB Buck 65V 1A 500kHz LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 65 volts 4.5 to 65 volts 4.5 to 65 volts
Output Voltage 0.2000 to 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers