Texas Instruments LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control LM3503SQ-16/NOPB

Description
Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85
Request a Quote Datasheet
Description
Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503SQ-16/NOPB - Texas Instruments
Dallas, TX, United States
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control
LM3503SQ-16/NOPB
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control LM3503SQ-16/NOPB
Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85

Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual LED Driver IC
137-LM3503SQ-16/NOPB
Dual LED Driver IC 137-LM3503SQ-16/NOPB
Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85 Product overview: LM3503SQ-16/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503SQ-16/NOPB can be used for catalog matching and distributor lookup.

Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85 Product overview: LM3503SQ-16/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503SQ-16/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3503SQ-16/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA (Switch) 16-WQFN (4x4)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 400mA (Switch) 16-WQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3503SQ-16/NOPB - 1198963-LM3503SQ-16/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3503SQ-16/NOPB
1198963-LM3503SQ-16/NOPB
PMIC - PMIC - LED Drivers - LM3503SQ-16/NOPB 1198963-LM3503SQ-16/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198963-LM3503SQ-16/ NOPB Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 16V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: LM3503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 400mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): BD1603NUV-E2; STLED25JR; MAX1553ETA-T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198963-LM3503SQ-16/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 16V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Dimming: Analog, PWM
Family Name: LM3503
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 400mA (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): BD1603NUV-E2; STLED25JR; MAX1553ETA-T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM3503SQ-16/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3503SQ-16/NOPB
PMIC - LED Drivers LM3503SQ-16/NOPB
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3503SQ-16/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3503SQ-16/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3503SQ-16/NOPB
IC LED DRV RGLTR PWM 16WQFN

IC LED DRV RGLTR PWM 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3503SQ-16/NOPB 137-LM3503SQ-16/NOPB LM3503SQ-16/NOPBTR-ND 1198963-LM3503SQ-16/NOPB LM3503SQ-16/NOPB LM3503SQ-16/NOPB
Product Name LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control Dual LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3503SQ-16/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Voltage 15 to 40 volts 16 volts 16 volts 16 volts
Efficiency 83 %
Number of Channels 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3429 N-Channel Controller for Constant Current LED Drivers - LM3429MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers