Triad Magnetics AC DC Desktop, Wall Power Adapters WDU18-300

Description
18V 5.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 5.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2313-ND
AC DC Desktop, Wall Power Adapters 237-2313-ND
18V 5.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 5.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 18VDC,.30A - 70218032 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 18VDC,.30A
70218032
AC Adapter, wall plug-in, output 18VDC,.30A 70218032
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 18V; Power Supply Approvals Triad Magnetics - 96M9184 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 18V; Power Supply Approvals Triad Magnetics
96M9184
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 18V; Power Supply Approvals Triad Magnetics 96M9184
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 9W, 18V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:18V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 9W, 18V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:18V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2313-ND 70218032 96M9184
Product Name AC DC Desktop, Wall Power Adapters AC Adapter, wall plug-in, output 18VDC,.30A Ac-Dc Converter, External Plug In, 1 O/p, 9W, 18V; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details