Triad Magnetics AC DC Converters JSU240-0750

Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 237-2269-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-2269-ND
AC DC Converters 237-2269-ND
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics - 41AC9379 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics
41AC9379
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics 41AC9379
ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2269-ND 41AC9379
Product Name AC DC Converters Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details