Texas Instruments PMIC - PMIC - Battery Chargers - BQ24261MRGET BQ24261MRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 142705-BQ24261MRGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142705-BQ24261MRGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24261MRGET
142705-BQ24261MRGET
PMIC - PMIC - Battery Chargers - BQ24261MRGET 142705-BQ24261MRGET
Manufacturer: Texas Instruments Win Source Part Number: 142705-BQ24261MRGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142705-BQ24261MRGET
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ24261MRGET - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
BQ24261MRGET
Battery Chargers BQ24261MRGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 142705-BQ24261MRGET BQ24261MRGET
Product Name PMIC - PMIC - Battery Chargers - BQ24261MRGET Battery Chargers
Package Type Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6219-330TD-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details