Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - ADP3330ARTZ-2.85 ADP3330ARTZ-2.85

Description
Manufacturer: Texas Instruments Win Source Part Number: 722102-ADP3330ARTZ-2 .85 Manufacturer Homepage: www.ti.com Reference case: SOT23-6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 722102-ADP3330ARTZ-2 .85 Manufacturer Homepage: www.ti.com Reference case: SOT23-6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ARTZ-2.85 - 722102-ADP3330ARTZ-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ARTZ-2.85
722102-ADP3330ARTZ-2.85
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ARTZ-2.85 722102-ADP3330ARTZ-2.85
Manufacturer: Texas Instruments Win Source Part Number: 722102-ADP3330ARTZ-2 .85 Manufacturer Homepage: www.ti.com Reference case: SOT23-6 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 722102-ADP3330ARTZ-2.85
Manufacturer Homepage: www.ti.com
Reference case: SOT23-6
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-ADP3330ARTZ-2.85
LDO Voltage Regulator IC 699-ADP3330ARTZ-2.85
Product overview: ADP3330ARTZ-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3330ARTZ-2.85 can be used for catalog matching and distributor lookup.

Product overview: ADP3330ARTZ-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3330ARTZ-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 722102-ADP3330ARTZ-2.85 699-ADP3330ARTZ-2.85
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3330ARTZ-2.85 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.5 to 9 volts
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details