Texas Instruments Voltage Regulators - Linear TPS77433DGK

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77433DGK is a low-dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current with a typical dropout voltage of 200 mV. It operates with a quiescent current of 92 µA at full load, which reduces to less than 1 µA when disabled, making it suitable for battery-powered applications. The device features a power good (PG) output that indicates the operational status of the regulator, transitioning to a low-impedance state when the output voltage falls below 82% of its regulated value. This regulator is available in a fixed output voltage of 3.3 V and is packaged in an 8-pin MSOP (DGK) format. It is designed to be stable with a variety of output capacitors, including low ESR ceramic and tantalum types. The TPS77433DGK also boasts low noise performance, with an output noise level of 55 µVrms without the need for additional filter capacitors, and provides fast transient response for load changes. The device includes thermal shutdown protection to prevent damage under fault conditions.

Datasheet Summary
Powered by GS/AI

The TPS77433DGK is a low-dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current with a typical dropout voltage of 200 mV. It operates with a quiescent current of 92 µA at full load, which reduces to less than 1 µA when disabled, making it suitable for battery-powered applications. The device features a power good (PG) output that indicates the operational status of the regulator, transitioning to a low-impedance state when the output voltage falls below 82% of its regulated value. This regulator is available in a fixed output voltage of 3.3 V and is packaged in an 8-pin MSOP (DGK) format. It is designed to be stable with a variety of output capacitors, including low ESR ceramic and tantalum types. The TPS77433DGK also boasts low noise performance, with an output noise level of 55 µVrms without the need for additional filter capacitors, and provides fast transient response for load changes. The device includes thermal shutdown protection to prevent damage under fault conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77433DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77433DGK
Voltage Regulators - Linear TPS77433DGK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77433DGK
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers