Rochester Electronics PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 ADM4210-1AUJ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860140-ADM4210-1AUJ- RL7 Series: ADM4210 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose TSOT-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOT-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860140-ADM4210-1AUJ- RL7 Series: ADM4210 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose TSOT-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOT-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7
860140-ADM4210-1AUJ-RL7
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 860140-ADM4210-1AUJ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860140-ADM4210-1AUJ- RL7 Series: ADM4210 Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose TSOT-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOT-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860140-ADM4210-1AUJ-RL7
Series: ADM4210
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller Channel General Purpose TSOT-6
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 860140-ADM4210-1AUJ-RL7
Product Name PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details