Texas Instruments LP2951JAN Series of Adjustable Micropower Voltage Regulators 5962-3870501BPA

Description
Series of Adjustable Micropower Voltage Regulators 8-CDIP -55 to 125
Request a Quote
Description
Series of Adjustable Micropower Voltage Regulators 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2951JAN is a micropower adjustable voltage regulator designed for battery-powered systems, offering adjustable output from 1.24V to 29V, 100mA output current capability, and low quiescent current of 75µA typical. It features low dropout voltage, error flag output for low-voltage detection, logic-controlled shutdown, and thermal and current limiting. The device is housed in an 8-pin CDIP package (NAB) with dimensions of 506.98mm length and 15.24mm width, and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LP2951JAN is a micropower adjustable voltage regulator designed for battery-powered systems, offering adjustable output from 1.24V to 29V, 100mA output current capability, and low quiescent current of 75µA typical. It features low dropout voltage, error flag output for low-voltage detection, logic-controlled shutdown, and thermal and current limiting. The device is housed in an 8-pin CDIP package (NAB) with dimensions of 506.98mm length and 15.24mm width, and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Dallas, TX, United States
LP2951JAN Series of Adjustable Micropower Voltage Regulators
5962-3870501BPA
LP2951JAN Series of Adjustable Micropower Voltage Regulators 5962-3870501BPA
Series of Adjustable Micropower Voltage Regulators 8-CDIP -55 to 125

Series of Adjustable Micropower Voltage Regulators 8-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Linear Voltage Regulators
Product Number 5962-3870501BPA
Product Name LP2951JAN Series of Adjustable Micropower Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
Output Voltage 1.24 to 29 volts
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details