Manufacturer: Texas Instruments
Win Source Part Number: 011891-BQ24032ARHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24032ARHLR; BQ24032ARHLTG4; BQ24032ARHLRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 20VQFN
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 011891-BQ24032ARHLT | BQ24032ARHLT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24032ARHLT | Battery Chargers |
| Package Type | Other; 20-VQFN (3.5x4.5) | Other; 20-VFQFN Exposed Pad |