Texas Instruments LM117QML-SP 3-Terminal Adjustable Regulator 5962R9951707VZA

Description
3-Terminal Adjustable Regulator 16-CFP -55 to 125
Request a Quote
Description
3-Terminal Adjustable Regulator 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM117QML-SP is a 3-terminal adjustable voltage regulator from Texas Instruments, designed for applications requiring radiation hardness assurance (RHA) up to a total ionizing dose (TID) of 100 krad(Si). It supports output currents of either 0.5 A or 1.5 A and can adjust output voltages down to 1.2 V, making it versatile for various power supply needs. The device features built-in overload protection, including current limit and thermal overload protection, ensuring reliable operation in demanding environments. It is suitable for use in satellite electrical power systems and as a bias supply for PWM controllers. The regulator can handle input-to-output differential voltages, allowing for regulation of high voltage supplies, provided the maximum differential is not exceeded. The LM117QML-SP is available in multiple package options, including a 16-pin CFP SOIC and a 3-pin TO-39, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The LM117QML-SP is a 3-terminal adjustable voltage regulator from Texas Instruments, designed for applications requiring radiation hardness assurance (RHA) up to a total ionizing dose (TID) of 100 krad(Si). It supports output currents of either 0.5 A or 1.5 A and can adjust output voltages down to 1.2 V, making it versatile for various power supply needs. The device features built-in overload protection, including current limit and thermal overload protection, ensuring reliable operation in demanding environments. It is suitable for use in satellite electrical power systems and as a bias supply for PWM controllers. The regulator can handle input-to-output differential voltages, allowing for regulation of high voltage supplies, provided the maximum differential is not exceeded. The LM117QML-SP is available in multiple package options, including a 16-pin CFP SOIC and a 3-pin TO-39, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Dallas, TX, United States
LM117QML-SP 3-Terminal Adjustable Regulator
5962R9951707VZA
LM117QML-SP 3-Terminal Adjustable Regulator 5962R9951707VZA
3-Terminal Adjustable Regulator 16-CFP -55 to 125

3-Terminal Adjustable Regulator 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Linear Voltage Regulators
Product Number 5962R9951707VZA
Product Name LM117QML-SP 3-Terminal Adjustable Regulator
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details