The TPS68470 is a power management unit designed for Compact Camera Modules, integrating a buck converter, dual 1A LED flash drivers, multiple programmable LDOs, and a clock generator. It is packaged in a 56-pin DSBGA (YFF) with a body size of 3.325 mm × 2.930 mm and a profile height of 0.625 mm. The device operates from 0°C to 85°C and includes features such as LED temperature monitoring, open/short detection, and I₂C control. All variants share the same core functionality and thermal rating.
Power Management Unit with Flash LED Driver and Ref Clock Generation for Compact Camera Module 56-DSBGA 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Clocks |
| Product Number | TPS68470YFFR |
| Product Name | TPS68470 Power Management Unit with Flash LED Driver and Ref Clock Generation for Compact Camera Module |
| Device Type | Clock Driver |