Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS6590376ZWST TPS6590376ZWST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112640-TPS6590376ZW ST Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-NFBGA (12x12) Supply Voltage - Operating: 3.135 to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112640-TPS6590376ZW ST Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-NFBGA (12x12) Supply Voltage - Operating: 3.135 to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWST - 1112640-TPS6590376ZWST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWST
1112640-TPS6590376ZWST
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWST 1112640-TPS6590376ZWST
Manufacturer: Texas Instruments Win Source Part Number: 1112640-TPS6590376ZW ST Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 169-NFBGA (12x12) Supply Voltage - Operating: 3.135 to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112640-TPS6590376ZWST
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 169-NFBGA (12x12)
Supply Voltage - Operating: 3.135 to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS6590376ZWST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS6590376ZWST
Power Management - Specialized TPS6590376ZWST
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112640-TPS6590376ZWST TPS6590376ZWST
Product Name PMIC - PMIC - Power Management - Specialized - TPS6590376ZWST Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details