LED Driver IC 3 Output Linear PWM Dimming 120mA PG-SSOP-14-5
Manufacturer: Infineon Technologies
Win Source Part Number: 899866-TLD1315ELXUMA
Series: Automotive, LITIX™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 3 Output Linear - PWM Dimming 120mA PG-SSOP-14-5
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLD1315
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-14-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000809210, TLD1315ELXUMA1DKR, TLD1315ELXUMA1TR, TLD1315ELXUMA1CT, TLD1315ELXUMA1-ND
IC LED DRVR LIN PWM 120MA 14SSOP Product overview: TLD1315ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD1315ELXUMA1 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 14SSOP
LED Lighting Drivers LITIX Basic 3channel high side driver IC
LED DRVR Buck 3-CH PWM 40V 0.12A 14-Pin SSOP T/R
IC LED DRVR LIN PWM 120MA 14SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLD1315ELXUMA1TR-ND | 899866-TLD1315ELXUMA1 | 137-TLD1315ELXUMA1 | TLD1315ELXUMA1 | TLD1315ELXUMA1 | 376-TLD1315ELXUMA1 | TLD1315ELXUMA1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TLD1315ELXUMA1 | 120MA LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | LED DRVR Buck 3-CH PWM 40V 0.12A 14-Pin SSOP T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 18 volts | 5.5 to 40 volts | |||
| Output Voltage | 40 volts | -1 to 40 volts | |||||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps |