Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65560RGTT TPS65560RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112612-TPS65560RGTT Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112612-TPS65560RGTT Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65560RGTT - 1112612-TPS65560RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65560RGTT
1112612-TPS65560RGTT
PMIC - PMIC - Power Management - Specialized - TPS65560RGTT 1112612-TPS65560RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1112612-TPS65560RGTT Packaging: Reel - TR Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112612-TPS65560RGTT
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65560RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65560RGTT
Power Management - Specialized TPS65560RGTT
Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Photoflash Capacitor Charger, Xenon PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112612-TPS65560RGTT TPS65560RGTT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65560RGTT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details