Texas Instruments PMIC - PMIC - Battery Management - BQ24314DSGTG4 BQ24314DSGTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008507-BQ24314DSGTG 4 Packaging: Tape & Reel (TR) Weight: 10.886217 mg Number of Pins: 8 Output Current: 1.5 A Output Voltage: 4.35 V Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 26 V Min Supply Voltage: 3.3 V Number of Batteries: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008507-BQ24314DSGTG 4 Packaging: Tape & Reel (TR) Weight: 10.886217 mg Number of Pins: 8 Output Current: 1.5 A Output Voltage: 4.35 V Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 26 V Min Supply Voltage: 3.3 V Number of Batteries: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24314DSGTG4
1008507-BQ24314DSGTG4
PMIC - PMIC - Battery Management - BQ24314DSGTG4 1008507-BQ24314DSGTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008507-BQ24314DSGTG 4 Packaging: Tape & Reel (TR) Weight: 10.886217 mg Number of Pins: 8 Output Current: 1.5 A Output Voltage: 4.35 V Categories: PMIC - Battery Management Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 26 V Min Supply Voltage: 3.3 V Number of Batteries: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008507-BQ24314DSGTG4
Packaging: Tape & Reel (TR)
Weight: 10.886217 mg
Number of Pins: 8
Output Current: 1.5 A
Output Voltage: 4.35 V
Categories: PMIC - Battery Management
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 26 V
Min Supply Voltage: 3.3 V
Number of Batteries: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1008507-BQ24314DSGTG4
Product Name PMIC - PMIC - Battery Management - BQ24314DSGTG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details