IC BATT CHG LI-ION 40VQFN
IC BATT CHG LI-ION 40VQFN
IC BATT CHG LI-ION 40VQFN
Charger IC Lithium Ion 40-VQFN (6x6)
IC BATT CHG LI-ION 40VQFN
IC BATT CHG LI-ION 40VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-34907-2-ND | TPS65471RHAR | TPS65471RHAR | TPS65471RHAR |
| Product Name | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Pins | 40 | |||
| Supply Voltage | 5.75 volts | 4.2 volts |