The LM22672MRE-5.0/NOPB is a 42-V, 1-A step-down voltage regulator with a fixed 5-V output, designed for industrial, telecom, and embedded systems. It is packaged in an 8-pin SO PowerPAD with an exposed pad for thermal performance, measuring 4.89 mm by 3.90 mm. The device operates over a junction temperature range of -40°C to 125°C, features a 500-kHz default switching frequency, and includes internal compensation, a 200-mΩ N-channel MOSFET, and an integrated boot-strap diode. The regulator complies with AEC-Q100 Grade 1 qualification for automotive applications.
1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1052820-LM22672MRE-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2267
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22672QMR-5.0; LM22672QMRE-5.0/NOPB
Introduction Date: October 17, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Embedded Design & Development, Power Management
IC REG BUCK 5V 1A 8SOPWR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 1A 8SOPWR
Switching Voltage Regulators 1A STEP-DOWN VLTG REG
IC REG BUCK 5V 1A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPBCT-ND | 1052820-LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPB | LM22672MRE-5.0/NOPB |
| Product Name | LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22672MRE-5.0/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |