Nexperia B.V. 8-bit serial-in/parallel-out shift register 74LV164D-Q100J

Description
The 74LV164-Q100 is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. Data is entered serially through one of two inputs (DSA or DSB) and either input can be used as an active HIGH enable for data entry through the other input. Both inputs must be connected together or an unused input must be tied HIGH. Data shifts one place to the right on each LOW-to-HIGH transition of the clock input (CP) and enters into Q0, which is the logical AND-function of the two data inputs (DSA and DSB) that existed one set-up time prior to the rising clock edge. A LOW on the master reset input (MR) overrides all other inputs and clears the register asynchronously, forcing all outputs LOW. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating voltage: 1.0 V to 5.5 V Optimized for low-voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical VOHV (output VOH undershoot): > 2 V at VCC = 3.3 V and Tamb = 25 °C Gated serial data inputs Asynchronous master reset ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74LV164-Q100 is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. Data is entered serially through one of two inputs (DSA or DSB) and either input can be used as an active HIGH enable for data entry through the other input. Both inputs must be connected together or an unused input must be tied HIGH. Data shifts one place to the right on each LOW-to-HIGH transition of the clock input (CP) and enters into Q0, which is the logical AND-function of the two data inputs (DSA and DSB) that existed one set-up time prior to the rising clock edge. A LOW on the master reset input (MR) overrides all other inputs and clears the register asynchronously, forcing all outputs LOW. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating voltage: 1.0 V to 5.5 V Optimized for low-voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical VOHV (output VOH undershoot): > 2 V at VCC = 3.3 V and Tamb = 25 °C Gated serial data inputs Asynchronous master reset ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/parallel-out shift register - 74LV164D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/parallel-out shift register
74LV164D-Q100J
8-bit serial-in/parallel-out shift register 74LV164D-Q100J
The 74LV164-Q100 is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. Data is entered serially through one of two inputs (DSA or DSB) and either input can be used as an active HIGH enable for data entry through the other input. Both inputs must be connected together or an unused input must be tied HIGH. Data shifts one place to the right on each LOW-to-HIGH transition of the clock input (CP) and enters into Q0, which is the logical AND-function of the two data inputs (DSA and DSB) that existed one set-up time prior to the rising clock edge. A LOW on the master reset input (MR) overrides all other inputs and clears the register asynchronously, forcing all outputs LOW. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide operating voltage: 1.0 V to 5.5 V Optimized for low-voltage applications: 1.0 V to 3.6 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical VOHV (output VOH undershoot): > 2 V at VCC = 3.3 V and Tamb = 25 °C Gated serial data inputs Asynchronous master reset ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74LV164-Q100 is an 8-bit edge-triggered shift register with serial data entry and an output from each of the eight stages. Data is entered serially through one of two inputs (DSA or DSB) and either input can be used as an active HIGH enable for data entry through the other input. Both inputs must be connected together or an unused input must be tied HIGH.

Data shifts one place to the right on each LOW-to-HIGH transition of the clock input (CP) and enters into Q0, which is the logical AND-function of the two data inputs (DSA and DSB) that existed one set-up time prior to the rising clock edge.

A LOW on the master reset input (MR) overrides all other inputs and clears the register asynchronously, forcing all outputs LOW.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide operating voltage: 1.0 V to 5.5 V
  • Optimized for low-voltage applications: 1.0 V to 3.6 V
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical VOLP (output ground bounce): < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Typical VOHV (output VOH undershoot): > 2 V at VCC = 3.3 V and Tamb = 25 °C
  • Gated serial data inputs
  • Asynchronous master reset
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Shift Registers - 1727-74LV164D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
74LV164D-Q100J
Counter Shift Registers 74LV164D-Q100J
Counter Shift Registers 8bit serial-in parallel-out

Counter Shift Registers 8bit serial-in parallel-out

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV164D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV164D-Q100J
Integrated Circuits (ICs) - Logic - Shift Registers 74LV164D-Q100J
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site
Shift Registers - 74LV164D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV164D-Q100J
Shift Registers 74LV164D-Q100J
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - 74LV164D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LV164D-Q100J
Logic - Shift Registers 74LV164D-Q100J
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LV164D-Q100J 1727-74LV164D-Q100JTR-ND 74LV164D-Q100J 74LV164D-Q100J 74LV164D-Q100J 74LV164D-Q100J
Product Name 8-bit serial-in/parallel-out shift register Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7.0 1V ~ 5.5V 1V ~ 5.5V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH2T45GT,115 - 765267-74AVCH2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 1727-2016-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
8-bit parallel-in/serial out shift register - 74HCT165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
8 suppliers
Shift Registers - HEF4021BT/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.5V; 3V ~ 15V
Output Characteristics Push-Pull
View Details