Texas Instruments PMIC - PMIC - Display Drivers - LM2465TA LM2465TA

Description
Manufacturer: Texas Instruments Win Source Part Number: 082616-LM2465TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 36mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082616-LM2465TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 36mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2465TA - 082616-LM2465TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2465TA
082616-LM2465TA
PMIC - PMIC - Display Drivers - LM2465TA 082616-LM2465TA
Manufacturer: Texas Instruments Win Source Part Number: 082616-LM2465TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 36mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082616-LM2465TA
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-9
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 36mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - LM2465TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2465TA
Display Drivers LM2465TA
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 082616-LM2465TA LM2465TA
Product Name PMIC - PMIC - Display Drivers - LM2465TA Display Drivers
Supply Voltage Other; 60 V ~ 85 V 1.5V; Other; 0V ~ 3.75V, 8V ~ 15V, 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-B-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1356577-DLPC3420ZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers