Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - TPS65132AYFFR TPS65132AYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034483-TPS65132AYFFR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034483-TPS65132AYFFR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TPS65132AYFFR - 034483-TPS65132AYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TPS65132AYFFR
034483-TPS65132AYFFR
PMIC - PMIC - Display Drivers - TPS65132AYFFR 034483-TPS65132AYFFR
Manufacturer: Texas Instruments Win Source Part Number: 034483-TPS65132AYFFR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD, OLED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 15-DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 540μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034483-TPS65132AYFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD, OLED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 15-DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 540μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - TPS65132AYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132AYFFR
Display Drivers TPS65132AYFFR
LCD, OLED Driver 15-DSBGA

LCD, OLED Driver 15-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 034483-TPS65132AYFFR TPS65132AYFFR
Product Name PMIC - PMIC - Display Drivers - TPS65132AYFFR Display Drivers
Supply Voltage Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 15-DSBGA BGA; 15-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 277019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details