The TPS65053 is a 5-channel power management IC with two 2.25-MHz step-down converters and three LDO voltage regulators, designed for Li-Ion or Li-Polymer powered systems. It features a DCDC1 output of 1 A and a DCDC2 output of 0.6 A, with both converters externally adjustable and capable of operating from an input voltage range of 2.5 V to 6 V. The IC includes one 400-mA LDO and two 200-mA LDOs, each supporting an input voltage range of 1.5 V to 6.5 V. The device operates in power save mode under light loads and can be forced into fixed-frequency PWM mode. It is housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm and is rated for operation from -40°C to 85°C.
5-Channel Power Mgmt IC with two step down converters and 3 low-input voltage LDOs 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS65053RGETG4 |
| Product Name | TPS65053 5-Channel Power Mgmt IC with two step down converters and 3 low-input voltage LDOs |
| Package Type | Other; VQFN |