Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65051RSMR TPS65051RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034463-TPS65051RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65051RSMT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034463-TPS65051RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65051RSMT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65051RSMR - 034463-TPS65051RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65051RSMR
034463-TPS65051RSMR
PMIC - PMIC - Power Management - Specialized - TPS65051RSMR 034463-TPS65051RSMR
Manufacturer: Texas Instruments Win Source Part Number: 034463-TPS65051RSMR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 1.5 V to 6 V Operating Supply Current: 1.25mA Alternative Parts (Cross-Reference): TPS65051RSMT; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034463-TPS65051RSMR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Family Name: TPS65051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Supply Voltage - Operating: 1.5 V to 6 V
Operating Supply Current: 1.25mA
Alternative Parts (Cross-Reference): TPS65051RSMT;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65051RSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65051RSMR
Power Management - Specialized TPS65051RSMR
Mobile/OMAP™ PMIC 32-VQFN (4x4)

Mobile/OMAP™ PMIC 32-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034463-TPS65051RSMR TPS65051RSMR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65051RSMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers