Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
TEXAS INSTRUMENTS
BQ2022ALPR -- BQ2022A 1K-BIT SERIAL EPROM WITH SDQ INTERFACE
Texas Instruments
BQ2022A 1K-bit Serial EPROM with SDQ Interface
BQ2022ALPR
Description
1K-bit Serial EPROM with SDQ Interface 3-TO-92 0 to 70
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
1K-bit Serial EPROM with SDQ Interface 3-TO-92 0 to 70
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
BQ2022A 1K-bit Serial EPROM with SDQ Interface
BQ2022ALPR
BQ2022A 1K-bit Serial EPROM with SDQ Interface
BQ2022ALPR
1K-bit Serial EPROM with SDQ Interface 3-TO-92 0 to 70
1K-bit Serial EPROM with SDQ Interface 3-TO-92 0 to 70
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
BQ2022ALPR
Product Name
BQ2022A 1K-bit Serial EPROM with SDQ Interface
Type
SOT-23,TO-92
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330
BQ20Z70PW-V150
View Details
4
suppliers
Texas Instruments
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset
2U3823-25QDBVRG4Q1
Specs
Number of Supplies
1
Features
Watchdog Timer; Manual Reset
Output Options
Active-low,Push-pull
View Details
5
suppliers
Texas Instruments
BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330
BQ20Z90DBTR
View Details
4
suppliers
Texas Instruments
Voltage Reference
5962-8759401YA
Specs
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
I
Q
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details