Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS650242RHBT TPS650242RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 034458-TPS650242RHBT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034458-TPS650242RHBT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS650242RHBT - 034458-TPS650242RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS650242RHBT
034458-TPS650242RHBT
PMIC - PMIC - Battery Management - TPS650242RHBT 034458-TPS650242RHBT
Manufacturer: Texas Instruments Win Source Part Number: 034458-TPS650242RHBT Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Power Management Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034458-TPS650242RHBT
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Power Management
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - TPS650242RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS650242RHBT
Battery Management TPS650242RHBT
Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Battery Power Management IC Lithium Ion/Polymer 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS650242RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS650242RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS650242RHBT
IC BAT PWR MGMT LI-ION 1C 32VQFN

IC BAT PWR MGMT LI-ION 1C 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034458-TPS650242RHBT TPS650242RHBT TPS650242RHBT
Product Name PMIC - PMIC - Battery Management - TPS650242RHBT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details