Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - TPS65010RGZT TPS65010RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 141800-TPS65010RGZT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141800-TPS65010RGZT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TPS65010RGZT - 141800-TPS65010RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TPS65010RGZT
141800-TPS65010RGZT
PMIC - PMIC - Battery Chargers - TPS65010RGZT 141800-TPS65010RGZT
Manufacturer: Texas Instruments Win Source Part Number: 141800-TPS65010RGZT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141800-TPS65010RGZT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-31990-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-31990-1-ND
PMIC - Battery Chargers 296-31990-1-ND
IC BATT CHG LI-ION 1CELL 48VQFN

IC BATT CHG LI-ION 1CELL 48VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-31990-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-31990-2-ND
PMIC - Battery Chargers 296-31990-2-ND
IC BATT CHG LI-ION 1CELL 48VQFN

IC BATT CHG LI-ION 1CELL 48VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-31990-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-31990-6-ND
PMIC - Battery Chargers 296-31990-6-ND
IC BATT CHG LI-ION 1CELL 48VQFN

IC BATT CHG LI-ION 1CELL 48VQFN

Buy Now Datasheet
PMIC - Battery Chargers - TPS65010RGZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
TPS65010RGZT
PMIC - Battery Chargers TPS65010RGZT
IC BATT CHG LI-ION 1CELL 48VQFN

IC BATT CHG LI-ION 1CELL 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - TPS65010RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
TPS65010RGZT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers TPS65010RGZT
IC BATT CHG LI-ION 1CELL 48VQFN

IC BATT CHG LI-ION 1CELL 48VQFN

Supplier's Site
Battery Chargers - TPS65010RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
TPS65010RGZT
Battery Chargers TPS65010RGZT
Charger IC Lithium Ion/Polymer 48-VQFN (7x7)

Charger IC Lithium Ion/Polymer 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 141800-TPS65010RGZT 296-31990-1-ND TPS65010RGZT TPS65010RGZT TPS65010RGZT
Product Name PMIC - PMIC - Battery Chargers - TPS65010RGZT PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Cells 1 1
Supply Voltage 5.5 volts 5.5 volts 4.2 volts
Charge Current 500 mA 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details