The TPS63061DSCR is a buck-boost converter designed for battery-powered applications such as digital still cameras, notebook computers, and industrial metering equipment. It operates from an input voltage range of 2.5 V to 12 V and provides a fixed 5 V output. The device delivers up to 2 A in buck mode and 1.3 A in boost mode, with efficiency up to 93%. It features automatic mode transition, power save mode, and a fixed switching frequency of 2.4 MHz. The converter includes power good output, load disconnect during shutdown, and thermal and overvoltage protection. It is packaged in a 3 mm × 3 mm, 10-pin WSON (DSC) package and supports operation from -40 °C to 125 °C.
Buck-Boost Converter, 2.5-12V In, 5V 2A Out, 93% Eff, SON Product overview: TPS63061DSCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 12V, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 12V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63061DSCR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS63061DSCR |
| Product Name | Buck Boost 12V 5V Step-Down DC-DC Converter IC |
| Package Type | Other; SON |
| Output Voltage | 5 volts |
| Input Voltage | 12 volts |
| IOUT | 2 amps |