Infineon Technologies AG Board Mount Modules - AHF2815SF/ESB AHF2815SF/ESB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027128-AHF2815SF/ES B Output Current: 800 mA Efficiency: 80 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027128-AHF2815SF/ES B Output Current: 800 mA Efficiency: 80 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHF2815SF/ESB - 1027128-AHF2815SF/ESB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHF2815SF/ESB
1027128-AHF2815SF/ESB
Board Mount Modules - AHF2815SF/ESB 1027128-AHF2815SF/ESB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027128-AHF2815SF/ES B Output Current: 800 mA Efficiency: 80 % Output Power: 20 W Output Voltage: 15 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027128-AHF2815SF/ESB
Output Current: 800 mA
Efficiency: 80 %
Output Power: 20 W
Output Voltage: 15 V
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1027128-AHF2815SF/ESB
Product Name Board Mount Modules - AHF2815SF/ESB
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Buck 6A Step-Down DC-DC Converter IC - 739-IR3839MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details