The LM22674QMR-ADJ/NOPB is an automotive-grade, 500 mA step-down voltage regulator with an adjustable output voltage as low as 1.285 V, designed for industrial, telecom, and embedded systems. It is housed in an 8-pin SO PowerPAD package with a nominal body size of 4.89 mm × 3.90 mm, features a 42 V input voltage range, operates with a 500 kHz switching frequency, and supports an operating junction temperature range of -40°C to 125°C. The device is AEC-Q100 Grade 1 qualified and includes integrated soft-start, precision enable, and thermal protection.
500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1197133-LM22674QMR-A
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LM22674
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.285V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 42V
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 500MA 8SOPWR
Switching Voltage Regulators 500mA SD Vtg Reg
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22674QMR-ADJ/NOPB | LM22674QMR-ADJ/NOPB-ND | 1197133-LM22674QMR-ADJ/NOPB | LM22674QMR-ADJ/NOPB | LM22674QMR-ADJ/NOPB | LM22674QMR-ADJ/NOPB |
| Product Name | LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22674QMR-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 37 volts | 1.28 to 37 volts | 1.28 volts |